Duracell, Inc. Battery, Alkaline Manganese Dioxide, 1.5V, Lr8D425; Battery Voltage Duracell MX2500B2PK

Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR8D425; Battery Voltage:1.5V; Battery Size Code:AAAA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:8.3mm RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR8D425; Battery Voltage:1.5V; Battery Size Code:AAAA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:8.3mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline Manganese Dioxide, 1.5V, Lr8D425; Battery Voltage Duracell - 66W3102 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 1.5V, Lr8D425; Battery Voltage Duracell
66W3102
Battery, Alkaline Manganese Dioxide, 1.5V, Lr8D425; Battery Voltage Duracell 66W3102
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR8D425; Battery Voltage:1.5V; Battery Size Code:AAAA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:8.3mm RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR8D425; Battery Voltage:1.5V; Battery Size Code:AAAA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:8.3mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 66W3102
Product Name Battery, Alkaline Manganese Dioxide, 1.5V, Lr8D425; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 1839482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specialty Cells Coin Cell or Button Cell; Br2330
Capacity 0.2550 ampere-hr
Width / Diameter 0.9055 inch (23 mm)
View Details
SAFEFlex GSE Batteries - FBP-1328-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 13.25 inch (337 mm)
View Details