Duracell, Inc. Battery, Alkaline Manganese Dioxide, 1.5V, Lr44; Battery Voltage Duracell MS76BPK09

Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR44; Battery Voltage:1.5V; Battery Size Code:LR44; Battery Technology:Alkaline; Battery Capacity:105mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:5.4mm RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR44; Battery Voltage:1.5V; Battery Size Code:LR44; Battery Technology:Alkaline; Battery Capacity:105mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:5.4mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline Manganese Dioxide, 1.5V, Lr44; Battery Voltage Duracell - 66W3101 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 1.5V, Lr44; Battery Voltage Duracell
66W3101
Battery, Alkaline Manganese Dioxide, 1.5V, Lr44; Battery Voltage Duracell 66W3101
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR44; Battery Voltage:1.5V; Battery Size Code:LR44; Battery Technology:Alkaline; Battery Capacity:105mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:5.4mm RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR44; Battery Voltage:1.5V; Battery Size Code:LR44; Battery Technology:Alkaline; Battery Capacity:105mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:5.4mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 66W3101
Product Name Battery, Alkaline Manganese Dioxide, 1.5V, Lr44; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes LR44
Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details