Duracell, Inc. Battery, Alkaline Manganese Dioxide, 1.5V, Lr1; Battery Voltage Duracell MN9100B2PK

Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR1; Battery Voltage:1.5V; Battery Size Code:N; Battery Technology:Alkaline; Battery Capacity:800mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:12mm; Weight:9g RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR1; Battery Voltage:1.5V; Battery Size Code:N; Battery Technology:Alkaline; Battery Capacity:800mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:12mm; Weight:9g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline Manganese Dioxide, 1.5V, Lr1; Battery Voltage Duracell - 65W8059 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 1.5V, Lr1; Battery Voltage Duracell
65W8059
Battery, Alkaline Manganese Dioxide, 1.5V, Lr1; Battery Voltage Duracell 65W8059
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR1; Battery Voltage:1.5V; Battery Size Code:N; Battery Technology:Alkaline; Battery Capacity:800mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:12mm; Weight:9g RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR1; Battery Voltage:1.5V; Battery Size Code:N; Battery Technology:Alkaline; Battery Capacity:800mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:12mm; Weight:9g RoHS Compliant: NA

Supplier's Site Datasheet
Battery, Long-Life Alkaline; Size N; 1.5 Volts, 700 mAh, Pack of 2 - 70149228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Long-Life Alkaline; Size N; 1.5 Volts, 700 mAh, Pack of 2
70149228
Battery, Long-Life Alkaline; Size N; 1.5 Volts, 700 mAh, Pack of 2 70149228
Alkaline-Manganese Dioxide Battery, 1.5 V Battery Voltage, 0.3 Oz. Weight Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven source of dependable, long lasting power. Seven year guaranteed freshness date on AA, AAA, D and C. Five-year guaranteed fresh date on 9 volt. LR1 size. Flat terminal.

Alkaline-Manganese Dioxide Battery, 1.5 V Battery Voltage, 0.3 Oz. Weight
Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven source of dependable, long lasting power. Seven year guaranteed freshness date on AA, AAA, D and C. Five-year guaranteed fresh date on 9 volt.
LR1 size. Flat terminal.

Supplier's Site
DURA Batteries - MN9100B2PK - Galco Industrial Electronics
Madison Heights, MI, United States
DURA Batteries
MN9100B2PK
DURA Batteries MN9100B2PK
Battery, Duracell, Alkaline, in.Nin.

Battery, Duracell, Alkaline, in.Nin.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Batteries Batteries Batteries
Product Number 65W8059 70149228 MN9100B2PK
Product Name Battery, Alkaline Manganese Dioxide, 1.5V, Lr1; Battery Voltage Duracell Battery, Long-Life Alkaline; Size N; 1.5 Volts, 700 mAh, Pack of 2 DURA Batteries
Primary Batteries Alkaline-manganese Dioxide; Alkaline Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes N N; 2/3AA
Voltage 1.5 volts 1.5 volts
Capacity 0.8000 ampere-hr 0.8000 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 2466432 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Voltage 12 volts
Capacity 0.7000 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1764-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details