Duracell, Inc. Battery; Long-Life Alkaline, Lantern Size; 6.0 Volts; 13 mAh MN908

Description
DURACELL Alkaline Battery, 6 V Voltage Rating Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven source of dependable, long lasting power. Seven year guaranteed freshness date on AA, AAA, D and C. Five-year guaranteed fresh date on 9 volt.
Description
DURACELL Alkaline Battery, 6 V Voltage Rating Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven source of dependable, long lasting power. Seven year guaranteed freshness date on AA, AAA, D and C. Five-year guaranteed fresh date on 9 volt.

Suppliers

Company
Product
Description
Supplier Links
Battery; Long-Life Alkaline, Lantern Size; 6.0 Volts; 13 mAh - 70149247 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Long-Life Alkaline, Lantern Size; 6.0 Volts; 13 mAh
70149247
Battery; Long-Life Alkaline, Lantern Size; 6.0 Volts; 13 mAh 70149247
DURACELL Alkaline Battery, 6 V Voltage Rating Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven source of dependable, long lasting power. Seven year guaranteed freshness date on AA, AAA, D and C. Five-year guaranteed fresh date on 9 volt.

DURACELL Alkaline Battery, 6 V Voltage Rating
Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven source of dependable, long lasting power. Seven year guaranteed freshness date on AA, AAA, D and C. Five-year guaranteed fresh date on 9 volt.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70149247
Product Name Battery; Long-Life Alkaline, Lantern Size; 6.0 Volts; 13 mAh
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Lantern
Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details