Duracell, Inc. Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell MN2400BKD

Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.15Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.15Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell - 65W8056 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell
65W8056
Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell 65W8056
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.15Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.15Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery, Long-Life Alkaline, Size AAA; 1.5 Volts; 1000 mAh - 70149226 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Long-Life Alkaline, Size AAA; 1.5 Volts; 1000 mAh
70149226
Battery, Long-Life Alkaline, Size AAA; 1.5 Volts; 1000 mAh 70149226
Alkaline Battery, 1.5 V Battery Voltage, AAA cell Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven source of dependable, long lasting power. Seven year guaranteed freshness date on AA, AAA, D and C. Five-year guaranteed fresh date on 9 volt. The alkaline battery are primarily used to power flashlights, radios, tape recorders and toys.

Alkaline Battery, 1.5 V Battery Voltage, AAA cell
Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell® Alkaline Batteries are a proven source of dependable, long lasting power. Seven year guaranteed freshness date on AA, AAA, D and C. Five-year guaranteed fresh date on 9 volt.
The alkaline battery are primarily used to power flashlights, radios, tape recorders and toys.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 65W8056 70149226
Product Name Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell Battery, Long-Life Alkaline, Size AAA; 1.5 Volts; 1000 mAh
Primary Batteries Alkaline-manganese Dioxide; Alkaline Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AAA; AAA AAA; 2/3AA
Voltage 1.5 volts 1.5 volts
Capacity 1.15 ampere-hr 1.15 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details