Duracell, Inc. Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell MN2400B8Z

Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.15Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.15Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell - 67W2549 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell
67W2549
Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell 67W2549
BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.15Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 1.5V, LR03; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.15Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 67W2549
Product Name Battery, Alkaline Manganese Dioxide, 1.5V, Lr03; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Lead Acid Batteries - 313470 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 12 volts
View Details
SAFEFlex GSE Batteries - FBP-1328-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 13.25 inch (337 mm)
View Details