Duracell, Inc. Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell MN1604BKD

Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:580mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm; Weight:45g RoHS Compliant: NA
Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:580mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm; Weight:45g RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell - 65W8052 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell
65W8052
Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell 65W8052
BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:580mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm; Weight:45g RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:580mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm; Weight:45g RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8052
Product Name Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
C Rechargeable Batteries - 199775 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes C
Specialty Cells C
View Details
SAFEFlex GSE Batteries - FBP-1492-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details