Duracell, Inc. Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell MN1604B1Z

Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:580mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm; Weight:45g RoHS Compliant: NA
Datasheet
Description
BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:580mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm; Weight:45g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell - 65W8053 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell
65W8053
Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell 65W8053
BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:580mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm; Weight:45g RoHS Compliant: NA

BATTERY, ALKALINE MANGANESE DIOXIDE, 9V, 6LR61; Battery Voltage:9V; Battery Size Code:9V; Battery Technology:Alkaline; Battery Capacity:580mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm; Weight:45g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8053
Product Name Battery, Alkaline Manganese Dioxide, 9V, 6Lr61; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Rechargeable Battery Packs - 1449407 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 69 x 36 x 19 mm
Capacity 5.2 ampere-hr
View Details