Duracell, Inc. Alkaline Battery, 1.5V, C; Battery Voltage Duracell MN1400BKD

Description
ALKALINE BATTERY, 1.5V, C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA
Datasheet
Description
ALKALINE BATTERY, 1.5V, C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 1.5V, C; Battery Voltage Duracell - 47Y6723 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5V, C; Battery Voltage Duracell
47Y6723
Alkaline Battery, 1.5V, C; Battery Voltage Duracell 47Y6723
ALKALINE BATTERY, 1.5V, C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA

ALKALINE BATTERY, 1.5V, C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:7.8Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26.2mm; External Height:50mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 47Y6723
Product Name Alkaline Battery, 1.5V, C; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes C; C
Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1253433 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes D
Specialty Cells Battery Packs and Assemblies; D
View Details
SAFEFlex GSE Batteries - FBP-1223-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 41 inch (1041 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details