Duracell, Inc. Battery Voltage Duracell MN1300BKD

Description
Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:12Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Height:61.5mm; External Width:-; External Depth:- RoHS Compliant: NA
Datasheet
Description
Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:12Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Height:61.5mm; External Width:-; External Depth:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Duracell - 43Y3601 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Duracell
43Y3601
Battery Voltage Duracell 43Y3601
Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:12Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Height:61.5mm; External Width:-; External Depth:- RoHS Compliant: NA

Battery Voltage:1.5V; Battery Size Code:D; Battery Technology:Alkaline; Battery Capacity:12Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:34.2mm; External Height:61.5mm; External Width:-; External Depth:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 43Y3601
Product Name Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes D
Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00362 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1802-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 13 inch (330 mm)
View Details