Duracell, Inc. Specialty Batteries Lithium 1/3N Battery

Description
Specifications:Lithi um IEC: CR11108 Volt: 3.0 mAh: 160 Size (mm): 11 X 12  Best uses:Digital cameras Calculators Electronics and more   Equivalent to:3V CR11108, 2L76
Description
Specifications:Lithi um IEC: CR11108 Volt: 3.0 mAh: 160 Size (mm): 11 X 12  Best uses:Digital cameras Calculators Electronics and more   Equivalent to:3V CR11108, 2L76

Suppliers

Company
Product
Description
Supplier Links
Specialty Batteries - Lithium 1/3N Battery - Duracell, Inc.
Bethel, CT, USA
Specialty Batteries
Lithium 1/3N Battery
Specialty Batteries Lithium 1/3N Battery
Specifications:Lithi um IEC: CR11108 Volt: 3.0 mAh: 160 Size (mm): 11 X 12  Best uses:Digital cameras Calculators Electronics and more   Equivalent to:3V CR11108, 2L76

Specifications:Lithium IEC: CR11108
Volt: 3.0
mAh: 160
Size (mm): 11 X 12
 Best uses:Digital cameras
Calculators
Electronics and more
 
Equivalent to:3V CR11108, 2L76

Supplier's Site

Technical Specifications

  Duracell, Inc.
Product Category Batteries
Product Number Lithium 1/3N Battery
Product Name Specialty Batteries
Standard Cylindrical Battery Sizes 1/3 N
Specialty Cells Nonstandard Cylindrical Batteries
Application Camera / Electronic Cells
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1445690 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 18650
Capacity 3.5 ampere-hr
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1486 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details