Duracell, Inc. Nickel Metal Hydride Battery, 1.2 V, Size Duracell DX2400B4N

Description
NICKEL METAL HYDRIDE BATTERY, 1.2 V, SIZE: AAA, CAPACITY: 1000 mAh; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1Ah; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE BATTERY, 1.2 V, SIZE: AAA, CAPACITY: 1000 mAh; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1Ah; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride Battery, 1.2 V, Size Duracell - 87X1138 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride Battery, 1.2 V, Size Duracell
87X1138
Nickel Metal Hydride Battery, 1.2 V, Size Duracell 87X1138
NICKEL METAL HYDRIDE BATTERY, 1.2 V, SIZE: AAA, CAPACITY: 1000 mAh; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1Ah; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA

NICKEL METAL HYDRIDE BATTERY, 1.2 V, SIZE: AAA, CAPACITY: 1000 mAh; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1Ah; Battery Size Code:AAA; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 87X1138
Product Name Nickel Metal Hydride Battery, 1.2 V, Size Duracell
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1449412 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 78 x 68 x 19 mm
Capacity 5.2 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1492-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details