Duracell, Inc. Nickel Metal Hydride Battery, 1.2 V, Size Duracell DX1500B4N

Description
NICKEL METAL HYDRIDE BATTERY, 1.2 V, SIZE: AA, CAPACITY: 1700 mAh; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE BATTERY, 1.2 V, SIZE: AA, CAPACITY: 1700 mAh; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride Battery, 1.2 V, Size Duracell - 87X1137 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride Battery, 1.2 V, Size Duracell
87X1137
Nickel Metal Hydride Battery, 1.2 V, Size Duracell 87X1137
NICKEL METAL HYDRIDE BATTERY, 1.2 V, SIZE: AA, CAPACITY: 1700 mAh; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA

NICKEL METAL HYDRIDE BATTERY, 1.2 V, SIZE: AA, CAPACITY: 1700 mAh; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:1.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 87X1137
Product Name Nickel Metal Hydride Battery, 1.2 V, Size Duracell
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1432-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details
Speciality Size Rechargeable Batteries - 1449406 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells 19 (dia.) x 69 mm
Capacity 2.6 ampere-hr
View Details