Duracell, Inc. Battery, Lithium/manganese Dioxide, 3V, Crv3; Battery Voltage Duracell DLCRV3BPK

Description
BATTERY, LITHIUM/MANGANESE DIOXIDE, 3V, CRV3; Battery Voltage:3V; Battery Size Code:CRV3; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:3.3Ah; Battery Terminals:Pressure Contact; External Diameter:-; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
BATTERY, LITHIUM/MANGANESE DIOXIDE, 3V, CRV3; Battery Voltage:3V; Battery Size Code:CRV3; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:3.3Ah; Battery Terminals:Pressure Contact; External Diameter:-; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium/manganese Dioxide, 3V, Crv3; Battery Voltage Duracell - 65W8006 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium/manganese Dioxide, 3V, Crv3; Battery Voltage Duracell
65W8006
Battery, Lithium/manganese Dioxide, 3V, Crv3; Battery Voltage Duracell 65W8006
BATTERY, LITHIUM/MANGANESE DIOXIDE, 3V, CRV3; Battery Voltage:3V; Battery Size Code:CRV3; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:3.3Ah; Battery Terminals:Pressure Contact; External Diameter:-; Pack Quantity:1 RoHS Compliant: NA

BATTERY, LITHIUM/MANGANESE DIOXIDE, 3V, CRV3; Battery Voltage:3V; Battery Size Code:CRV3; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:3.3Ah; Battery Terminals:Pressure Contact; External Diameter:-; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8006
Product Name Battery, Lithium/manganese Dioxide, 3V, Crv3; Battery Voltage Duracell
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details