Duracell, Inc. Battery; Lithium-Manganese Dioxide; 3.1V to 3.3 V (Typ.); -40 degC; 60 degC; DL2430B

Description
300 mAh on 15 kW to 2.0 V @ 20°C Capacity, -40 to +60°C, Lithium⁄Manganese Dioxide Battery Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Description
300 mAh on 15 kW to 2.0 V @ 20°C Capacity, -40 to +60°C, Lithium⁄Manganese Dioxide Battery Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium-Manganese Dioxide; 3.1V to 3.3 V (Typ.); -40 degC; 60 degC; - 70149239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium-Manganese Dioxide; 3.1V to 3.3 V (Typ.); -40 degC; 60 degC;
70149239
Battery; Lithium-Manganese Dioxide; 3.1V to 3.3 V (Typ.); -40 degC; 60 degC; 70149239
300 mAh on 15 kW to 2.0 V @ 20°C Capacity, -40 to +60°C, Lithium⁄Manganese Dioxide Battery Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

300 mAh on 15 kW to 2.0 V @ 20°C Capacity, -40 to +60°C, Lithium⁄Manganese Dioxide Battery

  • Provide Very High Density and Excellent Rate Capacity
  • Provide Up to Four Times the Power of Alkaline Batteries
  • Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Supplier's Site
Battery - 127592690 - Radwell International
Willingboro, NJ, United States
Battery
127592690
Battery 127592690
BATTERY,NON-RECHARGE ABLE,COIN/BUTTON,LIT HIUM MANGANESE DIOXIDE,3VDC,300MAH, 24X3 MM. FREE 2 YEAR RADWELL WARRANTY

BATTERY,NON-RECHARGEABLE,COIN/BUTTON,LITHIUM MANGANESE DIOXIDE,3VDC,300MAH, 24X3 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Batteries Batteries
Product Number 70149239 127592690
Product Name Battery; Lithium-Manganese Dioxide; 3.1V to 3.3 V (Typ.); -40 degC; 60 degC; Battery
Secondary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
AA Batteries - 358679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AA
Voltage 1.5 volts
View Details
SAFEFlex GSE Batteries - FBP-1512-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details