Duracell, Inc. Battery; Lithium; 6 V; 1300 mAh; -20 degC; degC; 22.6; Noryl; 38 g DL223AB

Description
Lithium Battery, Volume, Solder Tinned Terminal Type Low profile, prismatic design Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Wave solderable (limit solder bath exposure to a maximum of 5 seconds) Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Description
Lithium Battery, Volume, Solder Tinned Terminal Type Low profile, prismatic design Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Wave solderable (limit solder bath exposure to a maximum of 5 seconds) Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium; 6 V; 1300 mAh; -20 degC; degC; 22.6; Noryl; 38 g - 70149233 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium; 6 V; 1300 mAh; -20 degC; degC; 22.6; Noryl; 38 g
70149233
Battery; Lithium; 6 V; 1300 mAh; -20 degC; degC; 22.6; Noryl; 38 g 70149233
Lithium Battery, Volume, Solder Tinned Terminal Type Low profile, prismatic design Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity Wave solderable (limit solder bath exposure to a maximum of 5 seconds) Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

Lithium Battery, Volume, Solder Tinned Terminal Type

  • Low profile, prismatic design
  • Stainless steel construction provides corrosion resistance, hermetic seal and structural integrity
  • Wave solderable (limit solder bath exposure to a maximum of 5 seconds)
  • Provide Very High Density and Excellent Rate Capacity
  • Provide Up to Four Times the Power of Alkaline Batteries
  • Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70149233
Product Name Battery; Lithium; 6 V; 1300 mAh; -20 degC; degC; 22.6; Noryl; 38 g
Secondary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2/3AA; Oval
Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Rechargeable Batteries - 191789 - RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Voltage 6 volts
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1413 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details