Duracell, Inc. Battery; Lithium-Manganese Dioxide; 3 V; -20 degC; 60 degC; 0.05; 0.08 Oz. DL2025B

Description
0.05 cu. in Volume, ANSI: 5003LC, IEC: CR2025 Standards, Lithium Coin Battery Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Description
0.05 cu. in Volume, ANSI: 5003LC, IEC: CR2025 Standards, Lithium Coin Battery Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium-Manganese Dioxide; 3 V; -20 degC; 60 degC; 0.05; 0.08 Oz. - 70149237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium-Manganese Dioxide; 3 V; -20 degC; 60 degC; 0.05; 0.08 Oz.
70149237
Battery; Lithium-Manganese Dioxide; 3 V; -20 degC; 60 degC; 0.05; 0.08 Oz. 70149237
0.05 cu. in Volume, ANSI: 5003LC, IEC: CR2025 Standards, Lithium Coin Battery Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

0.05 cu. in Volume, ANSI: 5003LC, IEC: CR2025 Standards, Lithium Coin Battery

  • Provide Very High Density and Excellent Rate Capacity
  • Provide Up to Four Times the Power of Alkaline Batteries
  • Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70149237
Product Name Battery; Lithium-Manganese Dioxide; 3 V; -20 degC; 60 degC; 0.05; 0.08 Oz.
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details