Duracell, Inc. Battery; Lithium-Manganese Dioxide; 3.1V to 3.3 V (Typ.); -40 degC; 60 degC; DL2016BPK

Description
NEDA⁄ANSI: 5000LC Standard, -40 to +60°C, 0.031 cu. in Volume, Lithium⁄Manganese Dioxide Battery Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Datasheet
Description
NEDA⁄ANSI: 5000LC Standard, -40 to +60°C, 0.031 cu. in Volume, Lithium⁄Manganese Dioxide Battery Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium-Manganese Dioxide; 3.1V to 3.3 V (Typ.); -40 degC; 60 degC; - 70149236 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium-Manganese Dioxide; 3.1V to 3.3 V (Typ.); -40 degC; 60 degC;
70149236
Battery; Lithium-Manganese Dioxide; 3.1V to 3.3 V (Typ.); -40 degC; 60 degC; 70149236
NEDA⁄ANSI: 5000LC Standard, -40 to +60°C, 0.031 cu. in Volume, Lithium⁄Manganese Dioxide Battery Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

NEDA⁄ANSI: 5000LC Standard, -40 to +60°C, 0.031 cu. in Volume, Lithium⁄Manganese Dioxide Battery

  • Provide Very High Density and Excellent Rate Capacity
  • Provide Up to Four Times the Power of Alkaline Batteries
  • Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Supplier's Site
Battery, Lithium Manganese Dioxide, 3V, Cr2016; Battery Voltage Duracell - 65W8012 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium Manganese Dioxide, 3V, Cr2016; Battery Voltage Duracell
65W8012
Battery, Lithium Manganese Dioxide, 3V, Cr2016; Battery Voltage Duracell 65W8012
BATTERY, LITHIUM MANGANESE DIOXIDE, 3V, CR2016; Battery Voltage:3V; Battery Size Code:2016; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:75mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; Weight:1.8gRoHS Compliant: NA

BATTERY, LITHIUM MANGANESE DIOXIDE, 3V, CR2016; Battery Voltage:3V; Battery Size Code:2016; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:75mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; Weight:1.8gRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 70149236 65W8012
Product Name Battery; Lithium-Manganese Dioxide; 3.1V to 3.3 V (Typ.); -40 degC; 60 degC; Battery, Lithium Manganese Dioxide, 3V, Cr2016; Battery Voltage Duracell
Standard Cylindrical Battery Sizes 2/3AA 2016
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts 3 volts
Capacity 0.0850 ampere-hr 0.0750 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details