Duracell, Inc. Battery, Limno2, 3V, 1.55Ah; Battery Voltage Duracell DL2/3ABKM

Description
BATTERY, LIMNO2, 3V, 1.55AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.55Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm; Weight:17g RoHS Compliant: NA
Description
BATTERY, LIMNO2, 3V, 1.55AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.55Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm; Weight:17g RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery, Limno2, 3V, 1.55Ah; Battery Voltage Duracell - 69W6292 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Limno2, 3V, 1.55Ah; Battery Voltage Duracell
69W6292
Battery, Limno2, 3V, 1.55Ah; Battery Voltage Duracell 69W6292
BATTERY, LIMNO2, 3V, 1.55AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.55Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm; Weight:17g RoHS Compliant: NA

BATTERY, LIMNO2, 3V, 1.55AH; Battery Voltage:3V; Battery Size Code:2/3A; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.55Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:17mm; Weight:17g RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 69W6292
Product Name Battery, Limno2, 3V, 1.55Ah; Battery Voltage Duracell
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Speciality Size Batteries - 325805 - RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Voltage 6 volts
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details