Duracell, Inc. Battery, Lithium Manganese Dioxide, 3.1V, Cr1616; Battery Voltage Duracell DL1616BPK

Description
BATTERY, LITHIUM MANGANESE DIOXIDE, 3.1V, CR1616; Battery Voltage:3.1V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:45mAh; Battery Terminals:Pressure Contact; External Diameter:16mm RoHS Compliant: NA
Datasheet
Description
BATTERY, LITHIUM MANGANESE DIOXIDE, 3.1V, CR1616; Battery Voltage:3.1V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:45mAh; Battery Terminals:Pressure Contact; External Diameter:16mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium Manganese Dioxide, 3.1V, Cr1616; Battery Voltage Duracell - 65W8010 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium Manganese Dioxide, 3.1V, Cr1616; Battery Voltage Duracell
65W8010
Battery, Lithium Manganese Dioxide, 3.1V, Cr1616; Battery Voltage Duracell 65W8010
BATTERY, LITHIUM MANGANESE DIOXIDE, 3.1V, CR1616; Battery Voltage:3.1V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:45mAh; Battery Terminals:Pressure Contact; External Diameter:16mm RoHS Compliant: NA

BATTERY, LITHIUM MANGANESE DIOXIDE, 3.1V, CR1616; Battery Voltage:3.1V; Battery Size Code:Coin Cell; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:45mAh; Battery Terminals:Pressure Contact; External Diameter:16mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8010
Product Name Battery, Lithium Manganese Dioxide, 3.1V, Cr1616; Battery Voltage Duracell
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10252 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details