Duracell, Inc. Battery; Lithium/Manganese Dioxide; 3.0V (Nom.); -20 degC; degC; 7.18 DL123AB

Description
Lithium⁄Manganese Dioxide Battery, 3.0 V Nominal Voltage, 17.0 gm (Avg.) Weight Flat, Recessed Negative Terminal, Nickel Plated Steel Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Description
Lithium⁄Manganese Dioxide Battery, 3.0 V Nominal Voltage, 17.0 gm (Avg.) Weight Flat, Recessed Negative Terminal, Nickel Plated Steel Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium/Manganese Dioxide; 3.0V (Nom.); -20 degC; degC; 7.18 - 70149234 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium/Manganese Dioxide; 3.0V (Nom.); -20 degC; degC; 7.18
70149234
Battery; Lithium/Manganese Dioxide; 3.0V (Nom.); -20 degC; degC; 7.18 70149234
Lithium⁄Manganese Dioxide Battery, 3.0 V Nominal Voltage, 17.0 gm (Avg.) Weight Flat, Recessed Negative Terminal, Nickel Plated Steel Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

Lithium⁄Manganese Dioxide Battery, 3.0 V Nominal Voltage, 17.0 gm (Avg.) Weight

  • Flat, Recessed Negative Terminal, Nickel Plated Steel
  • Provide Very High Density and Excellent Rate Capacity
  • Provide Up to Four Times the Power of Alkaline Batteries
  • Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70149234
Product Name Battery; Lithium/Manganese Dioxide; 3.0V (Nom.); -20 degC; degC; 7.18
Secondary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Nonstandard Cylindrical Batteries
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1371 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details