Duracell, Inc. Battery; Lithium/Manganese Dioxide; 3.0V (Nom.); -20 degC; degC; 1.1 DL1/3NB

Description
Lithium⁄Manganese Dioxide Battery, 3.0 V Nominal Voltage, 3 gm (Avg.) Weight Flat, cap, base terminals Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Description
Lithium⁄Manganese Dioxide Battery, 3.0 V Nominal Voltage, 3 gm (Avg.) Weight Flat, cap, base terminals Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium/Manganese Dioxide; 3.0V (Nom.); -20 degC; degC; 1.1 - 70149235 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium/Manganese Dioxide; 3.0V (Nom.); -20 degC; degC; 1.1
70149235
Battery; Lithium/Manganese Dioxide; 3.0V (Nom.); -20 degC; degC; 1.1 70149235
Lithium⁄Manganese Dioxide Battery, 3.0 V Nominal Voltage, 3 gm (Avg.) Weight Flat, cap, base terminals Provide Very High Density and Excellent Rate Capacity Provide Up to Four Times the Power of Alkaline Batteries Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance

Lithium⁄Manganese Dioxide Battery, 3.0 V Nominal Voltage, 3 gm (Avg.) Weight

  • Flat, cap, base terminals
  • Provide Very High Density and Excellent Rate Capacity
  • Provide Up to Four Times the Power of Alkaline Batteries
  • Provide Wide Operating Temperature Range (–40°F to 140°F) and Excellent Low Temperature Performance
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70149235
Product Name Battery; Lithium/Manganese Dioxide; 3.0V (Nom.); -20 degC; degC; 1.1
Secondary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Nonstandard Cylindrical Batteries
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Rechargeable Battery Packs - 1769355 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 7.8 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1225-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 210 ampere-hr
Width / Diameter 22 inch (559 mm)
View Details