Duracell, Inc. Battery, Silver Oxide, 1.55V, Sr54; Battery Voltage Duracell D389/390PK

Description
BATTERY, SILVER OXIDE, 1.55V, SR54; Battery Voltage:1.55V; Battery Size Code:SR54; Battery Technology:Silver Oxide; Battery Capacity:70mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:3.05mm RoHS Compliant: NA
Datasheet
Description
BATTERY, SILVER OXIDE, 1.55V, SR54; Battery Voltage:1.55V; Battery Size Code:SR54; Battery Technology:Silver Oxide; Battery Capacity:70mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:3.05mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Silver Oxide, 1.55V, Sr54; Battery Voltage Duracell - 65W8026 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Silver Oxide, 1.55V, Sr54; Battery Voltage Duracell
65W8026
Battery, Silver Oxide, 1.55V, Sr54; Battery Voltage Duracell 65W8026
BATTERY, SILVER OXIDE, 1.55V, SR54; Battery Voltage:1.55V; Battery Size Code:SR54; Battery Technology:Silver Oxide; Battery Capacity:70mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:3.05mm RoHS Compliant: NA

BATTERY, SILVER OXIDE, 1.55V, SR54; Battery Voltage:1.55V; Battery Size Code:SR54; Battery Technology:Silver Oxide; Battery Capacity:70mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:3.05mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8026
Product Name Battery, Silver Oxide, 1.55V, Sr54; Battery Voltage Duracell
Primary Batteries SilverOxide; Silver Oxide
Secondary Batteries Silver Oxide
Standard Cylindrical Battery Sizes SR54
Voltage 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Button Batteries - 4574634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell; Cr2450
View Details