Duracell, Inc. Battery, Silver Oxide, 1.55V, Sr66; Battery Voltage Duracell D377BPK

Description
BATTERY, SILVER OXIDE, 1.55V, SR66; Battery Voltage:1.55V; Battery Size Code:SR66; Battery Technology:Silver Oxide; Battery Capacity:24mAh; Battery Terminals:Pressure Contact; External Diameter:6.8mm; External Height:2.6mm RoHS Compliant: NA
Datasheet
Description
BATTERY, SILVER OXIDE, 1.55V, SR66; Battery Voltage:1.55V; Battery Size Code:SR66; Battery Technology:Silver Oxide; Battery Capacity:24mAh; Battery Terminals:Pressure Contact; External Diameter:6.8mm; External Height:2.6mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Silver Oxide, 1.55V, Sr66; Battery Voltage Duracell - 65W8024 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Silver Oxide, 1.55V, Sr66; Battery Voltage Duracell
65W8024
Battery, Silver Oxide, 1.55V, Sr66; Battery Voltage Duracell 65W8024
BATTERY, SILVER OXIDE, 1.55V, SR66; Battery Voltage:1.55V; Battery Size Code:SR66; Battery Technology:Silver Oxide; Battery Capacity:24mAh; Battery Terminals:Pressure Contact; External Diameter:6.8mm; External Height:2.6mm RoHS Compliant: NA

BATTERY, SILVER OXIDE, 1.55V, SR66; Battery Voltage:1.55V; Battery Size Code:SR66; Battery Technology:Silver Oxide; Battery Capacity:24mAh; Battery Terminals:Pressure Contact; External Diameter:6.8mm; External Height:2.6mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8024
Product Name Battery, Silver Oxide, 1.55V, Sr66; Battery Voltage Duracell
Primary Batteries SilverOxide; Silver Oxide
Secondary Batteries Silver Oxide
Standard Cylindrical Battery Sizes SR66
Voltage 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
Speciality Size Batteries - 2637859 - RS Components, Ltd.
Specs
Primary Batteries Lithium / Thionyl Chloride
Voltage 3.6 volts
Capacity 1.2 ampere-hr
View Details