Duracell, Inc. Battery, Silver Oxide, 1.55V, Sr58; Battery Voltage Duracell D361/362PK

Description
BATTERY, SILVER OXIDE, 1.55V, SR58; Battery Voltage:1.55V; Battery Size Code:-; Battery Technology:Silver Oxide; Battery Capacity:24mAh; Battery Terminals:Pressure Contact; External Diameter:7.9mm; External Height:2.1mm; Weight:0.4g RoHS Compliant: NA
Description
BATTERY, SILVER OXIDE, 1.55V, SR58; Battery Voltage:1.55V; Battery Size Code:-; Battery Technology:Silver Oxide; Battery Capacity:24mAh; Battery Terminals:Pressure Contact; External Diameter:7.9mm; External Height:2.1mm; Weight:0.4g RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Duracell silver oxide battery, part number 65W8023, operates at a nominal voltage of 1.55V and has a capacity of 24mAh. It features pressure contact terminals and is designed for applications requiring a compact power source. The battery has an external diameter of 7.9mm and a height of 2.1mm, making it suitable for miniature devices where space is limited. Silver oxide batteries are known for their high volumetric energy density, stable discharge voltage, and good shelf life, along with the ability to function effectively across a wide temperature range. This battery is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Duracell silver oxide battery, part number 65W8023, operates at a nominal voltage of 1.55V and has a capacity of 24mAh. It features pressure contact terminals and is designed for applications requiring a compact power source. The battery has an external diameter of 7.9mm and a height of 2.1mm, making it suitable for miniature devices where space is limited. Silver oxide batteries are known for their high volumetric energy density, stable discharge voltage, and good shelf life, along with the ability to function effectively across a wide temperature range. This battery is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Battery, Silver Oxide, 1.55V, Sr58; Battery Voltage Duracell - 65W8023 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Silver Oxide, 1.55V, Sr58; Battery Voltage Duracell
65W8023
Battery, Silver Oxide, 1.55V, Sr58; Battery Voltage Duracell 65W8023
BATTERY, SILVER OXIDE, 1.55V, SR58; Battery Voltage:1.55V; Battery Size Code:-; Battery Technology:Silver Oxide; Battery Capacity:24mAh; Battery Terminals:Pressure Contact; External Diameter:7.9mm; External Height:2.1mm; Weight:0.4g RoHS Compliant: NA

BATTERY, SILVER OXIDE, 1.55V, SR58; Battery Voltage:1.55V; Battery Size Code:-; Battery Technology:Silver Oxide; Battery Capacity:24mAh; Battery Terminals:Pressure Contact; External Diameter:7.9mm; External Height:2.1mm; Weight:0.4g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8023
Product Name Battery, Silver Oxide, 1.55V, Sr58; Battery Voltage Duracell
Primary Batteries SilverOxide; Silver Oxide
Secondary Batteries Silver Oxide
Voltage 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Rechargeable Batteries - 2466436 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Voltage 12 volts
Capacity 0.6500 ampere-hr
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details