Duracell, Inc. Battery, Silver Oxide, 1.55V, Sr43; Battery Voltage Duracell D301/386PK

Description
BATTERY, SILVER OXIDE, 1.55V, SR43; Battery Voltage:1.55V; Battery Size Code:-; Battery Technology:Silver Oxide; Battery Capacity:130mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:4.2mm RoHS Compliant: NA
Datasheet
Description
BATTERY, SILVER OXIDE, 1.55V, SR43; Battery Voltage:1.55V; Battery Size Code:-; Battery Technology:Silver Oxide; Battery Capacity:130mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:4.2mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Silver Oxide, 1.55V, Sr43; Battery Voltage Duracell - 65W8021 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Silver Oxide, 1.55V, Sr43; Battery Voltage Duracell
65W8021
Battery, Silver Oxide, 1.55V, Sr43; Battery Voltage Duracell 65W8021
BATTERY, SILVER OXIDE, 1.55V, SR43; Battery Voltage:1.55V; Battery Size Code:-; Battery Technology:Silver Oxide; Battery Capacity:130mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:4.2mm RoHS Compliant: NA

BATTERY, SILVER OXIDE, 1.55V, SR43; Battery Voltage:1.55V; Battery Size Code:-; Battery Technology:Silver Oxide; Battery Capacity:130mAh; Battery Terminals:Pressure Contact; External Diameter:11.6mm; External Height:4.2mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 65W8021
Product Name Battery, Silver Oxide, 1.55V, Sr43; Battery Voltage Duracell
Primary Batteries SilverOxide; Silver Oxide
Secondary Batteries Silver Oxide
Voltage 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
Speciality Size Batteries - 325799 - RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Voltage 1.5 volts
Capacity 2.7 ampere-hr
View Details