Duracell, Inc. Alkaline Batteries Coppertop Battery

Description
Specifications:Becau se Duracell is the #1 trusted brand of pharmacists, and first responders, you know it is a battery you can trust. - 10-year guarantee in storage with Duralock Power Preserve„¢ Technology* - 100% checked for quality assurance   Best uses:Duracell Coppertop alkaline batteries provide power to your lifestyle in devices like: - Toys - Remote controls - Flashlights - Calculators - Clocks and Radios - Portable Electronics - Wireless Mice and Keyboards
Description
Specifications:Becau se Duracell is the #1 trusted brand of pharmacists, and first responders, you know it is a battery you can trust. - 10-year guarantee in storage with Duralock Power Preserve„¢ Technology* - 100% checked for quality assurance   Best uses:Duracell Coppertop alkaline batteries provide power to your lifestyle in devices like: - Toys - Remote controls - Flashlights - Calculators - Clocks and Radios - Portable Electronics - Wireless Mice and Keyboards

Suppliers

Company
Product
Description
Supplier Links
Alkaline Batteries - Coppertop Battery - Duracell, Inc.
Bethel, CT, USA
Alkaline Batteries
Coppertop Battery
Alkaline Batteries Coppertop Battery
Specifications:Becau se Duracell is the #1 trusted brand of pharmacists, and first responders, you know it is a battery you can trust. - 10-year guarantee in storage with Duralock Power Preserve„¢ Technology* - 100% checked for quality assurance   Best uses:Duracell Coppertop alkaline batteries provide power to your lifestyle in devices like: - Toys - Remote controls - Flashlights - Calculators - Clocks and Radios - Portable Electronics - Wireless Mice and Keyboards

Specifications:Because Duracell is the #1 trusted brand of pharmacists, and first responders, you know it is a battery you can trust.
- 10-year guarantee in storage with Duralock Power Preserve„¢ Technology*
- 100% checked for quality assurance
 
Best uses:Duracell Coppertop alkaline batteries provide power to your lifestyle in devices like:
- Toys
- Remote controls
- Flashlights
- Calculators
- Clocks and Radios
- Portable Electronics
- Wireless Mice and Keyboards

Supplier's Site

Technical Specifications

  Duracell, Inc.
Product Category Batteries
Product Number Coppertop Battery
Product Name Alkaline Batteries
Primary Batteries Alkaline-manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details