Duracell, Inc. Battery, Non Rechargeable, 1.5V, Aaa; Battery Voltage Duracell ALK-AAA-DURPRO

Description
BATTERY, NON RECHARGEABLE, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:850mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.16mm; External Width:-RoHS Compliant: NA
Datasheet
Description
BATTERY, NON RECHARGEABLE, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:850mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.16mm; External Width:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Non Rechargeable, 1.5V, Aaa; Battery Voltage Duracell - 60AC4590 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 1.5V, Aaa; Battery Voltage Duracell
60AC4590
Battery, Non Rechargeable, 1.5V, Aaa; Battery Voltage Duracell 60AC4590
BATTERY, NON RECHARGEABLE, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:850mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.16mm; External Width:-RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 1.5V, AAA; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:850mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.16mm; External Width:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AC4590
Product Name Battery, Non Rechargeable, 1.5V, Aaa; Battery Voltage Duracell
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
EXTERNAL BATTERY MODULES - EBM FA00167 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1371 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details