Duracell, Inc. Specialty Batteries 76A Alkaline Battery

Description
Specifications:Alkal ine IEC: LR44 Volt: 1.5 Size (mm): 5 X 12 mAh: 110    Best uses:Medical devices Watches Toys Calculators Key fobs Cameras and more
Description
Specifications:Alkal ine IEC: LR44 Volt: 1.5 Size (mm): 5 X 12 mAh: 110    Best uses:Medical devices Watches Toys Calculators Key fobs Cameras and more

Suppliers

Company
Product
Description
Supplier Links
Specialty Batteries - 76A Alkaline Battery - Duracell, Inc.
Bethel, CT, USA
Specialty Batteries
76A Alkaline Battery
Specialty Batteries 76A Alkaline Battery
Specifications:Alkal ine IEC: LR44 Volt: 1.5 Size (mm): 5 X 12 mAh: 110    Best uses:Medical devices Watches Toys Calculators Key fobs Cameras and more

Specifications:Alkaline IEC: LR44
Volt: 1.5
Size (mm): 5 X 12
mAh: 110
  
Best uses:Medical devices
Watches
Toys
Calculators
Key fobs
Cameras and more

Supplier's Site

Technical Specifications

  Duracell, Inc.
Product Category Batteries
Product Number 76A Alkaline Battery
Product Name Specialty Batteries
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes 76A
Specialty Cells Nonstandard Cylindrical Batteries
Application Camera / Electronic Cells; Medical Equipment
Unlock Full Specs
to access all available technical data

Similar Products

For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1764-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details