Duracell, Inc. 9V Rechargeable Batteries 5000394056008

Description
Duracell NiMH battery,8.4V 150mAh
Request a Quote
Description
Duracell NiMH battery,8.4V 150mAh
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9V Rechargeable Batteries - 4725517 - RS Components, Ltd.
Corby, Northants, United Kingdom
9V Rechargeable Batteries
4725517
9V Rechargeable Batteries 4725517
Duracell NiMH battery,8.4V 150mAh

Duracell NiMH battery,8.4V 150mAh

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Batteries
Product Number 4725517
Product Name 9V Rechargeable Batteries
Secondary Batteries Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
36V Lithium SAFEFlex Material Handling Batteries - FBP-1512 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 21 inch (533 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details