Duracell, Inc. Non-Rechargeable Battery, Alkaline, 1.5 V, Aaa, Raised Positive And Flat Negative, 10.5 Mm Rohs Compliant Duracell 5000394018549

Description
Non-rechargeable Battery, Alkaline, 1.5 V, AAA, Raised Positive and Flat Negative, 10.5 mm RoHS Compliant: NA
Description
Non-rechargeable Battery, Alkaline, 1.5 V, AAA, Raised Positive and Flat Negative, 10.5 mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Non-Rechargeable Battery, Alkaline, 1.5 V, Aaa, Raised Positive And Flat Negative, 10.5 Mm Rohs Compliant Duracell - 05X0246 - Newark, An Avnet Company
Chicago, IL, United States
Non-Rechargeable Battery, Alkaline, 1.5 V, Aaa, Raised Positive And Flat Negative, 10.5 Mm Rohs Compliant Duracell
05X0246
Non-Rechargeable Battery, Alkaline, 1.5 V, Aaa, Raised Positive And Flat Negative, 10.5 Mm Rohs Compliant Duracell 05X0246
Non-rechargeable Battery, Alkaline, 1.5 V, AAA, Raised Positive and Flat Negative, 10.5 mm RoHS Compliant: NA

Non-rechargeable Battery, Alkaline, 1.5 V, AAA, Raised Positive and Flat Negative, 10.5 mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 05X0246
Product Name Non-Rechargeable Battery, Alkaline, 1.5 V, Aaa, Raised Positive And Flat Negative, 10.5 Mm Rohs Compliant Duracell
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
9V Rechargeable Batteries - 199646 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes 9V
Specialty Cells 9v
View Details
Lithium SAFEFlex PLUS -  - Green Cubes Technology
Green Cubes Technology
Specs
Voltage 25.6 to 83.2 volts
Capacity 315 to 945 ampere-hr
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details