Duracell Ultra Power gives you reliable high performance and long-lasting power in a broad range of everyday devices. These batteries can be used in many electronic devices such as your digital camera, portable games console, CD players, toys and flashlights.
. Features and Benefits. â¢Reliable high performance. â¢Best used in high drain and frequently used devices. â¢For longer lasting power. â¢Also available is DURALOCK - 10 YEARS POWER PRESERVE (RS 841-7002)
Brand Range = Duracell Ultra Power
Chemistry = Alkaline
Size = C
Nominal Voltage = 1.5V
Terminal Type = Standard
RS Components, Ltd. | |
---|---|
Product Category | Batteries |
Product Number | 518627 |
Primary Batteries | Alkaline-manganese Dioxide |