Dura Plastic Products, Inc. Special Piping Components:Special Piping Tee:Thread Compression TC01-020 Thread Compression

Description
Special Piping Components:Special Piping Tee:Thread Compression
Description
Special Piping Components:Special Piping Tee:Thread Compression

Suppliers

Company
Product
Description
Supplier Links
Special Piping Components:Special Piping Tee:Thread Compression - TC01-020 Thread Compression - Dura Plastic Products, Inc.
Beaumont, CA, USA
Special Piping Components:Special Piping Tee:Thread Compression
TC01-020 Thread Compression
Special Piping Components:Special Piping Tee:Thread Compression TC01-020 Thread Compression
Special Piping Components:Special Piping Tee:Thread Compression

Special Piping Components:Special Piping Tee:Thread Compression

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number TC01-020 Thread Compression
Product Name Special Piping Components:Special Piping Tee:Thread Compression
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032168 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
Fittings - Saddles - 193131445 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details