Dura Plastic Products, Inc. Safety Block Single Union Ball Valve:Thread x Thread T4-010 Thread x Thread

Description
Valves:Safety Block Single Union Ball Valve:Thread x Thread
Description
Valves:Safety Block Single Union Ball Valve:Thread x Thread

Suppliers

Company
Product
Description
Supplier Links
Safety Block Single Union Ball Valve:Thread x Thread - T4-010 Thread x Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Safety Block Single Union Ball Valve:Thread x Thread
T4-010 Thread x Thread
Safety Block Single Union Ball Valve:Thread x Thread T4-010 Thread x Thread
Valves:Safety Block Single Union Ball Valve:Thread x Thread

Valves:Safety Block Single Union Ball Valve:Thread x Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number T4-010 Thread x Thread
Product Name Safety Block Single Union Ball Valve:Thread x Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Solenoid Valves - 1366950 - RS Components, Ltd.
Specs
Valve Type Solenoid
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Valves and Control -
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details