Dura Plastic Products, Inc. Safety Block Single Union Ball Valve:Thread x Thread T4-007 Thread x Thread

Description
Valves:Safety Block Single Union Ball Valve:Thread x Thread
Description
Valves:Safety Block Single Union Ball Valve:Thread x Thread

Suppliers

Company
Product
Description
Supplier Links
Safety Block Single Union Ball Valve:Thread x Thread - T4-007 Thread x Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Safety Block Single Union Ball Valve:Thread x Thread
T4-007 Thread x Thread
Safety Block Single Union Ball Valve:Thread x Thread T4-007 Thread x Thread
Valves:Safety Block Single Union Ball Valve:Thread x Thread

Valves:Safety Block Single Union Ball Valve:Thread x Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number T4-007 Thread x Thread
Product Name Safety Block Single Union Ball Valve:Thread x Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121466010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.98 inch (25.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546907 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 7.87 inch (199.90 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PHS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details