Dura Plastic Products, Inc. Compact Ball Valve - White:Thread x Thread T1-030W Thread x Thread

Description
Valves:Compact Ball Valve - White:Thread x Thread
Description
Valves:Compact Ball Valve - White:Thread x Thread

Suppliers

Company
Product
Description
Supplier Links
Compact Ball Valve - White:Thread x Thread - T1-030W Thread x Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Compact Ball Valve - White:Thread x Thread
T1-030W Thread x Thread
Compact Ball Valve - White:Thread x Thread T1-030W Thread x Thread
Valves:Compact Ball Valve - White:Thread x Thread

Valves:Compact Ball Valve - White:Thread x Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number T1-030W Thread x Thread
Product Name Compact Ball Valve - White:Thread x Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
T 21 Ball Valve 0 5 4 - 121608005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
Two-Stage High Pressure Piston Regulator - PR3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details