Dura Plastic Products, Inc. Compact Ball Valve - Gray:Thread x Thread T1-025G Thread x Thread

Description
Valves:Compact Ball Valve - Gray:Thread x Thread
Description
Valves:Compact Ball Valve - Gray:Thread x Thread

Suppliers

Company
Product
Description
Supplier Links
Compact Ball Valve - Gray:Thread x Thread - T1-025G Thread x Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Compact Ball Valve - Gray:Thread x Thread
T1-025G Thread x Thread
Compact Ball Valve - Gray:Thread x Thread T1-025G Thread x Thread
Valves:Compact Ball Valve - Gray:Thread x Thread

Valves:Compact Ball Valve - Gray:Thread x Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number T1-025G Thread x Thread
Product Name Compact Ball Valve - Gray:Thread x Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M16 -  - Rotork plc
Specs
Media Water
Maximum Pressure 150.00 psi (106 m H2O)
View Details
VALVES - BP-038-PVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFSE-AA-ZP 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.38 inch (9.52 mm)
View Details
Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details