Dura Plastic Products, Inc. Compact Ball Valve - White:Thread x Thread T1-020W Thread x Thread

Description
Valves:Compact Ball Valve - White:Thread x Thread
Description
Valves:Compact Ball Valve - White:Thread x Thread

Suppliers

Company
Product
Description
Supplier Links
Compact Ball Valve - White:Thread x Thread - T1-020W Thread x Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Compact Ball Valve - White:Thread x Thread
T1-020W Thread x Thread
Compact Ball Valve - White:Thread x Thread T1-020W Thread x Thread
Valves:Compact Ball Valve - White:Thread x Thread

Valves:Compact Ball Valve - White:Thread x Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number T1-020W Thread x Thread
Product Name Compact Ball Valve - White:Thread x Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1233020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 2.00 inch (50.80 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546838 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.95 inch (75.00 mm)
View Details
Electrically Actuated Brass Ball Valve - EHG2 Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details