Dura Plastic Products, Inc. Compact Ball Valve - White:Thread x Thread T1-015W Thread x Thread

Description
Valves:Compact Ball Valve - White:Thread x Thread
Description
Valves:Compact Ball Valve - White:Thread x Thread

Suppliers

Company
Product
Description
Supplier Links
Compact Ball Valve - White:Thread x Thread - T1-015W Thread x Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Compact Ball Valve - White:Thread x Thread
T1-015W Thread x Thread
Compact Ball Valve - White:Thread x Thread T1-015W Thread x Thread
Valves:Compact Ball Valve - White:Thread x Thread

Valves:Compact Ball Valve - White:Thread x Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number T1-015W Thread x Thread
Product Name Compact Ball Valve - White:Thread x Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-038-PVDF-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Ball Check Valve 0 5 4 - 1290020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.97 inch (50.00 mm)
View Details
Adjustable Cracking Pressure Check Valve - CKVA - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details