Dura Plastic Products, Inc. Compact Ball Valve - White:Thread x Thread T1-007W Thread x Thread

Description
Valves:Compact Ball Valve - White:Thread x Thread
Description
Valves:Compact Ball Valve - White:Thread x Thread

Suppliers

Company
Product
Description
Supplier Links
Compact Ball Valve - White:Thread x Thread - T1-007W Thread x Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Compact Ball Valve - White:Thread x Thread
T1-007W Thread x Thread
Compact Ball Valve - White:Thread x Thread T1-007W Thread x Thread
Valves:Compact Ball Valve - White:Thread x Thread

Valves:Compact Ball Valve - White:Thread x Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number T1-007W Thread x Thread
Product Name Compact Ball Valve - White:Thread x Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 1612012 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.25 inch (31.75 mm)
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Battery Vent - MIV-25MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
10 mm Miniature Electronic Valve - E310C-2E - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details