Dura Plastic Products, Inc. Special Piping Components:Special Piping Male Adapter:Compression SC36-007 Compression

Description
Special Piping Components:Special Piping Male Adapter:Compression
Description
Special Piping Components:Special Piping Male Adapter:Compression

Suppliers

Company
Product
Description
Supplier Links
Special Piping Components:Special Piping Male Adapter:Compression - SC36-007 Compression - Dura Plastic Products, Inc.
Beaumont, CA, USA
Special Piping Components:Special Piping Male Adapter:Compression
SC36-007 Compression
Special Piping Components:Special Piping Male Adapter:Compression SC36-007 Compression
Special Piping Components:Special Piping Male Adapter:Compression

Special Piping Components:Special Piping Male Adapter:Compression

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number SC36-007 Compression
Product Name Special Piping Components:Special Piping Male Adapter:Compression
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Adapters - 61154 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034719 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 10.000 inch (254 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details