Dura Plastic Products, Inc. Special Piping Components:Special Piping Coupling:Compression SC29-010 Compression

Description
Special Piping Components:Special Piping Coupling:Compression
Description
Special Piping Components:Special Piping Coupling:Compression

Suppliers

Company
Product
Description
Supplier Links
Special Piping Components:Special Piping Coupling:Compression - SC29-010 Compression - Dura Plastic Products, Inc.
Beaumont, CA, USA
Special Piping Components:Special Piping Coupling:Compression
SC29-010 Compression
Special Piping Components:Special Piping Coupling:Compression SC29-010 Compression
Special Piping Components:Special Piping Coupling:Compression

Special Piping Components:Special Piping Coupling:Compression

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number SC29-010 Compression
Product Name Special Piping Components:Special Piping Coupling:Compression
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Union Epdm Butt - 5015012 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Union Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details
Fittings - Adapters-transitions - 158400124 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details