Dura Plastic Products, Inc. Special Piping Components:Special Piping Tee:Slip Compression SC01-012 Slip Compression

Description
Special Piping Components:Special Piping Tee:Slip Compression
Description
Special Piping Components:Special Piping Tee:Slip Compression

Suppliers

Company
Product
Description
Supplier Links
Special Piping Components:Special Piping Tee:Slip Compression - SC01-012 Slip Compression - Dura Plastic Products, Inc.
Beaumont, CA, USA
Special Piping Components:Special Piping Tee:Slip Compression
SC01-012 Slip Compression
Special Piping Components:Special Piping Tee:Slip Compression SC01-012 Slip Compression
Special Piping Components:Special Piping Tee:Slip Compression

Special Piping Components:Special Piping Tee:Slip Compression

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number SC01-012 Slip Compression
Product Name Special Piping Components:Special Piping Tee:Slip Compression
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PP100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Polypropylene (PP); POLYPROPYLENE
English Size 1.000 inch (25.4 mm)
View Details
Reducers & Expanders - 61037 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.562 inch (14.29 mm)
View Details
Xleg Conc Red Butt - 5038531 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details