Dura Plastic Products, Inc. Special Piping Components:Special Piping Tee:Slip Compression SC01-005 Slip Compression

Description
Special Piping Components:Special Piping Tee:Slip Compression
Description
Special Piping Components:Special Piping Tee:Slip Compression

Suppliers

Company
Product
Description
Supplier Links
Special Piping Components:Special Piping Tee:Slip Compression - SC01-005 Slip Compression - Dura Plastic Products, Inc.
Beaumont, CA, USA
Special Piping Components:Special Piping Tee:Slip Compression
SC01-005 Slip Compression
Special Piping Components:Special Piping Tee:Slip Compression SC01-005 Slip Compression
Special Piping Components:Special Piping Tee:Slip Compression

Special Piping Components:Special Piping Tee:Slip Compression

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number SC01-005 Slip Compression
Product Name Special Piping Components:Special Piping Tee:Slip Compression
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Xleg 90 Elbow Butt - 5007050 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 5.000 inch (127 mm)
View Details
Fittings - Saddles - 193131962 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details