Dura Plastic Products, Inc. Single Union Ball Valve Pool & Spa:Thread x Thread PT4-015 Thread x Thread

Description
Valves:Single Union Ball Valve Pool & Spa:Thread x Thread
Description
Valves:Single Union Ball Valve Pool & Spa:Thread x Thread

Suppliers

Company
Product
Description
Supplier Links
Single Union Ball Valve Pool & Spa:Thread x Thread - PT4-015 Thread x Thread - Dura Plastic Products, Inc.
Beaumont, CA, USA
Single Union Ball Valve Pool & Spa:Thread x Thread
PT4-015 Thread x Thread
Single Union Ball Valve Pool & Spa:Thread x Thread PT4-015 Thread x Thread
Valves:Single Union Ball Valve Pool & Spa:Thread x Thread

Valves:Single Union Ball Valve Pool & Spa:Thread x Thread

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Industrial Valves
Product Number PT4-015 Thread x Thread
Product Name Single Union Ball Valve Pool & Spa:Thread x Thread
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-050-PP-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
T 21 Ball Valve 0 5 4 - 1604015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.50 inch (38.10 mm)
View Details
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details