Dura Plastic Products, Inc. BSPT Fittings:TBE Nipples:BSPT x BSPT BS8404 BSPT x BSPT

Description
BSPT Fittings:TBE Nipples:BSPT x BSPT
Description
BSPT Fittings:TBE Nipples:BSPT x BSPT

Suppliers

Company
Product
Description
Supplier Links
BSPT Fittings:TBE Nipples:BSPT x BSPT - BS8404 BSPT x BSPT - Dura Plastic Products, Inc.
Beaumont, CA, USA
BSPT Fittings:TBE Nipples:BSPT x BSPT
BS8404 BSPT x BSPT
BSPT Fittings:TBE Nipples:BSPT x BSPT BS8404 BSPT x BSPT
BSPT Fittings:TBE Nipples:BSPT x BSPT

BSPT Fittings:TBE Nipples:BSPT x BSPT

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number BS8404 BSPT x BSPT
Product Name BSPT Fittings:TBE Nipples:BSPT x BSPT
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032531 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 3.000 inch (76.2 mm)
Metric Size 90.00 mm (3.54 inch)
View Details
INJECTION QUILLS - IQ-PVDF075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402062 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details