Dura Plastic Products, Inc. BSPT Fittings:TBE Nipples:BSPT x BSPT BS8227 BSPT x BSPT

Description
BSPT Fittings:TBE Nipples:BSPT x BSPT
Description
BSPT Fittings:TBE Nipples:BSPT x BSPT

Suppliers

Company
Product
Description
Supplier Links
BSPT Fittings:TBE Nipples:BSPT x BSPT - BS8227 BSPT x BSPT - Dura Plastic Products, Inc.
Beaumont, CA, USA
BSPT Fittings:TBE Nipples:BSPT x BSPT
BS8227 BSPT x BSPT
BSPT Fittings:TBE Nipples:BSPT x BSPT BS8227 BSPT x BSPT
BSPT Fittings:TBE Nipples:BSPT x BSPT

BSPT Fittings:TBE Nipples:BSPT x BSPT

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number BS8227 BSPT x BSPT
Product Name BSPT Fittings:TBE Nipples:BSPT x BSPT
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Fittings - Saddles - 193132526 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fab Red Tee Pro150 X Pro150 Butt - 5034571 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details