Dura Plastic Products, Inc. BSPT Fittings:TBE Nipples:BSPT x BSPT BS8207 BSPT x BSPT

Description
BSPT Fittings:TBE Nipples:BSPT x BSPT
Description
BSPT Fittings:TBE Nipples:BSPT x BSPT

Suppliers

Company
Product
Description
Supplier Links
BSPT Fittings:TBE Nipples:BSPT x BSPT - BS8207 BSPT x BSPT - Dura Plastic Products, Inc.
Beaumont, CA, USA
BSPT Fittings:TBE Nipples:BSPT x BSPT
BS8207 BSPT x BSPT
BSPT Fittings:TBE Nipples:BSPT x BSPT BS8207 BSPT x BSPT
BSPT Fittings:TBE Nipples:BSPT x BSPT

BSPT Fittings:TBE Nipples:BSPT x BSPT

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number BS8207 BSPT x BSPT
Product Name BSPT Fittings:TBE Nipples:BSPT x BSPT
Fitting Type Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032617 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Fittings - Saddles - 193131994 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details