Dura Plastic Products, Inc. BSPT Fittings:TBE Reducing Nipples:BSPT x BSPT BS8203-101 BSPT x BSPT

Description
BSPT Fittings:TBE Reducing Nipples:BSPT x BSPT
Description
BSPT Fittings:TBE Reducing Nipples:BSPT x BSPT

Suppliers

Company
Product
Description
Supplier Links
BSPT Fittings:TBE Reducing Nipples:BSPT x BSPT - BS8203-101 BSPT x BSPT - Dura Plastic Products, Inc.
Beaumont, CA, USA
BSPT Fittings:TBE Reducing Nipples:BSPT x BSPT
BS8203-101 BSPT x BSPT
BSPT Fittings:TBE Reducing Nipples:BSPT x BSPT BS8203-101 BSPT x BSPT
BSPT Fittings:TBE Reducing Nipples:BSPT x BSPT

BSPT Fittings:TBE Reducing Nipples:BSPT x BSPT

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number BS8203-101 BSPT x BSPT
Product Name BSPT Fittings:TBE Reducing Nipples:BSPT x BSPT
Fitting Type Reducer Fitting; Nipple Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032622 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Fittings - Saddles - 193130178 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 400.00 mm (15.75 inch)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details