Dura Plastic Products, Inc. BSPT Fittings:90 Street Ell:BSPT x BSPT BS812-012 BSPT x BSPT

Description
BSPT Fittings:90 Street Ell:BSPT x BSPT
Description
BSPT Fittings:90 Street Ell:BSPT x BSPT

Suppliers

Company
Product
Description
Supplier Links
BSPT Fittings:90 Street Ell:BSPT x BSPT - BS812-012 BSPT x BSPT - Dura Plastic Products, Inc.
Beaumont, CA, USA
BSPT Fittings:90 Street Ell:BSPT x BSPT
BS812-012 BSPT x BSPT
BSPT Fittings:90 Street Ell:BSPT x BSPT BS812-012 BSPT x BSPT
BSPT Fittings:90 Street Ell:BSPT x BSPT

BSPT Fittings:90 Street Ell:BSPT x BSPT

Supplier's Site

Technical Specifications

  Dura Plastic Products, Inc.
Product Category Pipe Fittings
Product Number BS812-012 BSPT x BSPT
Product Name BSPT Fittings:90 Street Ell:BSPT x BSPT
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Ppg Backing Ring 1 - 5046010 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 1.000 inch (25.4 mm)
Metric Size 32.00 mm (1.26 inch)
View Details
INJECTION QUILLS - IQ-PVDF100-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 50.00 mm (1.97 inch)
View Details